EN
  • EN
  • DE

CS51220EDR16

Part No CS51220EDR16
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Feed Forward Voltage Mode PWM Controller with Programmable Synchronization
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Type PWM Signal
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 3.8 V ~ 20 V
Frequency - Switching 500kHz
Duty Cycle (Maximum) 85%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
RoHS State Request Verification
Win Source Part Number 1163251-CS51220EDR16
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CS51220
Introduction Date January 08, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CS51220EDR16 CAD Model

Description

ON Semiconductor CS51220EDR16: Efficient Voltage Regulation for High-Performance Applications

The CS51220EDR16 by ON Semiconductor is a cutting-edge voltage regulator designed to deliver precise and reliable power management solutions for a variety of demanding applications. This advanced component is part of ON Semiconductor's extensive portfolio of power management devices, known for their high efficiency, durability, and performance.

Key Features

  • High Performance: The CS51220EDR16 offers a fast transient response, ensuring stable voltage levels even during sudden changes in load. This makes it ideal for high-performance systems where consistent power delivery is critical.
  • Efficiency: With its integrated features and optimized design, the CS51220EDR16 achieves high efficiency, reducing energy loss and heat generation, which is essential for maintaining the longevity of electronic components.
  • Versatility: This voltage regulator is suitable for a wide range of applications, including computing systems, networking equipment, and industrial machinery, making it a versatile choice for designers.
  • Protection Features: The device includes built-in protection mechanisms such as overcurrent protection (OCP), undervoltage lockout (UVLO), and thermal shutdown, providing a safeguard against various fault conditions.

Technical Specifications

  • Output Voltage: The CS51220EDR16 is capable of providing a stable output voltage, which is critical for the consistent operation of sensitive electronic circuits.
  • Package: Packaged in a compact 16-pin SOIC, the CS51220EDR16 is designed for space-constrained applications without compromising on performance.
  • Switching Frequency: The device operates at an optimal switching frequency, balancing efficiency and electromagnetic interference (EMI) to meet the design requirements of modern electronic systems.

The CS51220EDR16 is a testament to ON Semiconductor's commitment to providing high-quality, reliable power management solutions. Its robust design and comprehensive features make it an excellent choice for engineers looking to enhance the performance and efficiency of their power supply designs. Whether you're developing consumer electronics, automotive systems, or industrial equipment, the CS51220EDR16 offers the performance and reliability you need to power your innovation.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess