EN
  • EN
  • DE

CS51024AEDR16

Part No CS51024AEDR16
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Forward
Voltage - Start Up 13V
Supply Voltage - Operating 7.7 V to 20 V
Duty Cycle 77%
Frequency - Switching 1MHz
Fault Protection Current Limiting, Over Voltage
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 116744-CS51024AEDR16
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS51024AEDR16 CAD Model

Description

ON Semiconductor CS51024AEDR16: A Robust PWM Controller

The CS51024AEDR16 is a cutting-edge PWM (Pulse Width Modulation) controller from ON Semiconductor, designed to cater to a wide range of power conversion applications. This controller is part of the CS51021A, CS51022A, CS51023A, CS51024A family of products, known for their reliability and efficiency in managing power supplies.

With an integrated high-speed operational amplifier and a totem pole output stage capable of 1.0 A peak current, the CS51024AEDR16 ensures efficient driving of the power MOSFET. The device boasts a fixed-frequency current mode architecture that provides excellent transient response, simplifying loop compensation while maintaining stability.

One of the key features of the CS51024AEDR16 is its wide input voltage range, making it suitable for various applications from low voltage to high voltage power systems. The controller operates at a frequency of up to 500 kHz, which allows for smaller sized components, leading to a more compact and cost-effective power supply design.

The CS51024AEDR16 also includes a range of protection features to ensure the longevity and safety of your power system. It has an under-voltage lockout for both Vcc and Vref, which protects the device and the power system during startup and under low input voltage conditions. Additionally, the overcurrent fault protection with programmable delay ensures that the system is safeguarded against short-circuit and overcurrent conditions.

Another significant advantage of the CS51024AEDR16 is its lead-free SOIC-16 package, which complies with the RoHS directive, making it an environmentally friendly choice for power supply design. The device is also characterized for operation from -25°C to +85°C, ensuring reliable performance across a wide temperature range.

In summary, the CS51024AEDR16 from ON Semiconductor is a versatile and robust PWM controller that offers an optimal solution for a variety of power conversion challenges. Its high level of integration, advanced protection features, and compliance with environmental standards make it an excellent choice for designers seeking to create efficient, reliable, and eco-friendly power systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess