EN
  • EN
  • DE

CS43179DFR8

Part No CS43179DFR8
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description ANA LDO MICROPOWER REG / PMIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number CS43179
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
HTSUS 0000.00.0000
Win Source Part Number 96591-CS43179DFR8
Ultra Librarian 3D Model Ultra Librarian CS43179DFR8 CAD Model

Description

The ON Semiconductor CS43179DFR8 is a high-performance, precision operational amplifier that offers an excellent combination of features to meet the demanding requirements of various applications. This operational amplifier is designed for those who require a balance between speed and power efficiency, making it suitable for a wide range of industrial, automotive, and consumer electronics applications.

Key Features

  • Low Noise Performance: The CS43179DFR8 boasts low voltage noise density, making it ideal for audio applications and other sensitive instrumentation where noise can be a critical factor.
  • High Speed: With a fast slew rate and wide bandwidth, this operational amplifier is capable of handling rapid signal changes, ensuring that it can keep up with high-speed signal processing requirements.
  • Low Distortion: The device offers low harmonic distortion, which is essential for maintaining signal fidelity in high-fidelity audio systems and precision analog circuits.
  • Power Efficiency: Designed with power savings in mind, the CS43179DFR8 consumes minimal quiescent current, thereby reducing the overall power consumption of the system it is integrated into.
  • Wide Supply Range: This operational amplifier can operate over a wide range of supply voltages, providing designers with the flexibility to use it in various applications without the need for additional power regulation components.

Applications

The versatility of the CS43179DFR8 makes it suitable for a multitude of applications, including:

  • Professional Audio Equipment
  • Precision Analog Processing
  • Active Filters and Buffers
  • Data Acquisition Systems
  • Automotive Electronics
  • Instrumentation and Control Systems

Product Specifications

The CS43179DFR8 is packaged in a DFR8 package, which is known for its compact footprint and reliability. It is available in various temperature ranges to ensure performance in extreme environments. The product is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

For engineers and designers looking for an operational amplifier that offers a perfect blend of speed, power efficiency, and performance, the ON Semiconductor CS43179DFR8 stands out as an excellent choice. Its robust feature set ensures that it can be deployed in a wide array of applications, delivering reliable and high-quality performance where it matters the most.

You May Also Be Interested in

Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8281 $64.9686
14+ $8.8843 $124.3802
21+ $8.6071 $180.7491
28+ $8.3299 $233.2372
36+ $8.0515 $289.8540
48+ $7.2188 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess