EN
  • EN
  • DE

CS4122XDWFR24

Part No CS4122XDWFR24
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Triple Air-Core Gauge Driver with Serial Input Bus
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Driver
Number of Drivers/Receivers 3/0
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
RoHS State Request Verification
Win Source Part Number 1163124-CS4122XDWFR24
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CS4122
Introduction Date July 27, 2000
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CS4122XDWFR24 CAD Model

Description

The CS4122XDWFR24 is a cutting-edge electronic component manufactured by ON Semiconductor, a leader in the semiconductor industry known for its high-quality and reliable products. This device is designed to cater to a wide array of applications, making it a versatile addition to any electronic system.

Key Features

  • High Precision: The CS4122XDWFR24 boasts remarkable precision, ensuring accurate performance in critical applications where precision is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this product consumes minimal power, making it ideal for battery-operated devices and applications where power availability is limited.
  • Durability: ON Semiconductor's commitment to quality means that the CS4122XDWFR24 is built to last, providing a reliable solution that reduces the need for frequent replacements and maintenance.
  • Wide Operating Temperature Range: This component is capable of operating effectively across a broad temperature range, making it suitable for use in harsh environments and extending its application range.

Applications

The CS4122XDWFR24 is ideal for use in a variety of sectors, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Power management systems
  • Consumer electronics
  • Telecommunications equipment

Technical Specifications

ON Semiconductor has equipped the CS4122XDWFR24 with an array of technical specifications designed to meet the needs of modern electronics. These specifications include:

  • Voltage ratings
  • Current handling capabilities
  • Package type and dimensions
  • Environmental compliance information

In conclusion, the CS4122XDWFR24 from ON Semiconductor is an exceptional component that delivers on performance, efficiency, and reliability. It stands as a testament to ON Semiconductor's dedication to advancing technology and serving the needs of an ever-evolving electronic industry.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess