EN
  • EN
  • DE

CS3351YDR14G

Part No CS3351YDR14G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC DVR DARL ALT REG VOLT 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Automotive Alternator, 3-Phase
Operating Supply Current 12mA
Supply Voltage - Operating 9 V to 17 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 101833-CS3351YDR14G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS3351YDR14G CAD Model

Description

ON Semiconductor CS3351YDR14G: Robust Automotive Alternator Voltage Regulator

The CS3351YDR14G is a high-performance integrated circuit designed by ON Semiconductor, specifically tailored for automotive alternator voltage regulation applications. This precision device is engineered to ensure that the electrical systems in vehicles receive a stable and consistent voltage supply, which is crucial for maintaining battery charge levels and ensuring the reliable operation of electronic components.

The CS3351YDR14G is housed in a robust, compact package that is designed to withstand the harsh conditions commonly found in automotive environments. This includes resistance to high temperatures, vibrations, and electrical noise, which are typical challenges faced by components under the hood of a vehicle. The package is also designed for easy integration into a variety of alternator designs, ensuring flexibility for automotive manufacturers.

Key features of the CS3351YDR14G include:

  • High accuracy voltage regulation to maintain optimal battery charge levels.
  • Load response control to manage sudden changes in electrical demand.
  • Thermal protection to prevent overheating and ensure long-term reliability.
  • Short circuit protection to safeguard against potential wiring faults or alternator failures.
  • Frequency compensation to stabilize the output under different engine speeds.

This voltage regulator operates over a wide temperature range, making it suitable for use in a variety of climates and conditions. Its durability and reliability are backed by ON Semiconductor's reputation for producing high-quality automotive-grade components.

The CS3351YDR14G is an essential component for any automotive electrical system that requires precise control of the alternator's output voltage. It ensures that the vehicle's battery is charged efficiently and that all electronic systems function correctly, contributing to the overall safety and performance of the vehicle.

For automotive manufacturers and engineers looking for a trusted solution to manage their vehicle's electrical system, the CS3351YDR14G from ON Semiconductor represents a blend of performance, reliability, and adaptability, making it an excellent choice for modern automotive designs.

You May Also Be Interested in

NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6309 $65.2360
90+ $1.3386 $120.4740
135+ $1.2959 $174.9465
185+ $1.2543 $232.0455
240+ $1.2128 $291.0720
320+ $1.0869 $347.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess