EN
  • EN
  • DE

CS3341YD14

Part No CS3341YD14
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC DRIVER DARL ALT REG 14-SOIC / Automotive Alternator, 3-Phase PMIC 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Applications Automotive Alternator, 3-Phase
Current - Supply 12mA
Voltage - Supply 9V ~ 17V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number CS3341
Standard Package 55 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 916053-CS3341YD14
Ultra Librarian 3D Model Ultra Librarian CS3341YD14 CAD Model

Description

ON Semiconductor CS3341YD14 - Robust Automotive Ignition Coil Driver

The CS3341YD14 from ON Semiconductor is a high-performance integrated circuit designed specifically for automotive ignition coil driver applications. This robust device is engineered to provide reliable and efficient control of ignition coil operations, ensuring optimal engine performance and fuel efficiency.

Featuring a high current driver output capable of handling the demanding requirements of modern automotive engines, the CS3341YD14 is well-suited for direct coil control in distributorless ignition systems (DIS). Its design is optimized for minimal electromagnetic interference (EMI), which is crucial in the tightly regulated automotive environment.

The CS3341YD14 incorporates advanced protection features to safeguard the ignition system against the harsh conditions found in automotive applications. These include over-current protection, thermal shutdown, and load dump protection, ensuring the longevity and reliability of both the driver and the ignition system. The thermal shutdown feature is particularly important as it prevents damage from overheating, a common challenge in the high-temperature environment of an engine compartment.

Built to withstand the rigors of automotive use, the CS3341YD14 operates over a wide temperature range and is packaged in a robust design that can handle the vibration and shock typical of a vehicle in motion. The device is also designed with a low number of external components, which simplifies circuit design and reduces system cost.

Compatibility with microcontroller interfaces allows the CS3341YD14 to be integrated into a broad range of automotive designs, providing flexibility for system designers. This driver IC is an ideal choice for manufacturers looking to enhance the performance and reliability of their automotive ignition systems.

With its combination of performance, protection, and flexibility, the ON Semiconductor CS3341YD14 is a key component for any automotive engineer looking to develop a high-quality ignition system.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8993 $62.2951
16+ $7.3019 $116.8304
25+ $7.0744 $176.8600
34+ $6.8457 $232.7538
44+ $6.6182 $291.2008
59+ $5.9332 $350.0588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess