EN
  • EN
  • DE

CS2001

Part No CS2001
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 1.2 A Switching Regulator, and 5.0 V, 100 mA Linear Regulator with RESET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1163083-CS2001
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS2001 CAD Model

Description

The CS2001 from ON Semiconductor is a state-of-the-art integrated circuit designed for high-performance applications in the field of power management. This versatile chip is an essential component for designers looking to optimize their power systems with efficiency, reliability, and precision.

Key Features

  • High Accuracy: The CS2001 boasts high-accuracy voltage and current sensing capabilities, ensuring precise control over power delivery for sensitive electronic components.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it ideal for battery-powered devices and applications where energy conservation is crucial.
  • Robust Protection: With built-in features such as over-voltage, under-voltage, and over-current protection, the CS2001 safeguards your system against a range of potential faults and extends the lifespan of the product.
  • Flexible Integration: The compact form factor and versatile pin configuration of the CS2001 make it easy to integrate into a variety of circuit designs without requiring significant board space.
  • Wide Operating Temperature Range: This product is designed to operate reliably across a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme conditions.

Applications

The CS2001 from ON Semiconductor is well-suited for a wide array of applications, including:

  • Power supply units
  • Battery management systems
  • DC-DC converters
  • Motor control circuits
  • Automotive electronics
  • Renewable energy systems

Technical Specifications

Here are some of the technical highlights of the CS2001:

  • Input voltage range: 4.5V to 28V
  • High-accuracy current sensing
  • Adjustable output voltage
  • Thermal shutdown feature
  • Package options: SOP-8, QFN-16, etc.

With its robust feature set and ON Semiconductor's commitment to quality, the CS2001 is an excellent choice for anyone looking to enhance their power management systems. Its combination of performance, efficiency, and protection makes it a valuable asset in any electronic product design.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.9427 $113.8854
3+ $46.7221 $140.1663
4+ $45.2621 $181.0484
6+ $43.8022 $262.8132
7+ $42.3423 $296.3961
10+ $37.9614 $379.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess