EN
  • EN
  • DE

CS1124YDR8G

Part No CS1124YDR8G
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description Dual Variable−Reluctance Sensor Interface IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1163072-CS1124YDR8G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS1124YDR8G CAD Model

Description

The ON Semiconductor CS1124YDR8G is a precision, fixed output, low dropout voltage regulator designed to deliver a continuous 1A of output current. This high-performance component is a perfect choice for use in a wide range of electronic applications, particularly where power efficiency and reliability are of utmost importance.

Key Features

  • Fixed Output Voltage: This device provides a stable output voltage, making it ideal for powering sensitive electronics where a consistent voltage is necessary for optimal performance.
  • High Output Current: With the capability to deliver up to 1A of output current, the CS1124YDR8G can easily meet the requirements of power-intensive applications.
  • Low Dropout: The low dropout feature ensures that the voltage regulator continues to provide a stable output even when the input-to-output voltage differential is minimal, enhancing the overall efficiency of the system.
  • Thermal Protection: Integrated thermal protection safeguards the device from damage due to overheating, thereby ensuring long-term reliability and stability.
  • Overcurrent Protection: The built-in overcurrent protection feature prevents the voltage regulator from supplying excessive current which could potentially harm connected components.
  • Wide Operating Temperature Range: The CS1124YDR8G is designed to operate effectively over a broad temperature range, making it suitable for use in various environmental conditions.

Applications

The versatility of the CS1124YDR8G allows it to be used in multiple applications, including but not limited to:

  • Consumer Electronics
  • Telecommunication Systems
  • Computer Peripherals
  • Portable Devices
  • Power Management Circuits

Package and Availability

The CS1124YDR8G comes in a robust surface-mount package that is designed for optimal thermal performance and space-saving on PCBs. This product is available for order and can be sourced directly through ON Semiconductor's distribution network or authorized suppliers.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the ON Semiconductor website or contact their technical support team for further assistance.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess