EN
  • EN
  • DE

CPH6619-TL-E

Part No CPH6619-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243408-CPH6619-TL-E
Popularity Low
Supply and Demand Status Balance
Series *
Package Bulk
Product Status Active
Grade -
Ultra Librarian 3D Model Ultra Librarian CPH6619-TL-E CAD Model

Description

ON Semiconductor CPH6619-TL-E Product Overview

The CPH6619-TL-E from ON Semiconductor is a high-performance, N-channel Power MOSFET designed for a wide range of applications. This MOSFET utilizes advanced trench technology to provide excellent RDS(on) and low gate charge, making it a highly efficient solution for power management tasks.

Key Features

  • Low On-Resistance: The device features a low on-resistance (RDS(on)) which minimizes conduction losses, enhancing overall efficiency in operation.
  • High-Speed Switching: With fast switching capabilities, the CPH6619-TL-E is ideal for applications that require high-speed operation, such as DC/DC converters.
  • Low Gate Charge: The reduced gate charge (Qg) allows for lower switching losses and better performance in high-frequency switching applications.
  • High Power and Current Handling: This MOSFET can handle high levels of power and current, making it suitable for demanding environments.
  • Small Package Design: The compact CPH package enables space-saving designs, which is critical in today's miniaturized electronic assemblies.

Applications

The versatility of the CPH6619-TL-E MOSFET makes it a go-to component for a variety of applications, including:

  • Power Supply Units (PSUs)
  • DC/DC Converters
  • Motor Drives
  • Battery Management Systems
  • Load Switches
  • Power Management for Consumer Electronics

Product Specifications

With a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of 15A, the CPH6619-TL-E is capable of handling significant power levels. The device also features a low threshold voltage (VGS(th)) which makes it easy to drive in various circuit configurations.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CPH6619-TL-E is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring a long operational life for the end products it is used in.

Overall, the CPH6619-TL-E MOSFET from ON Semiconductor is a robust and reliable component that offers efficiency, high-speed operation, and versatility for a broad range of power applications.

You May Also Be Interested in

Diodes Incorporated
Lowest to $5.4135
STMicroelectronics
Lowest to $2.9707
Broadcom Limited
Lowest to $7.8159
EPCOS (TDK)
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794
Micron Technology Inc.
Need more? Email Us
KEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.1122 $57.7830
1,255+ $0.0921 $115.5855
1,945+ $0.0892 $173.4940
2,680+ $0.0863 $231.2840
3,460+ $0.0835 $288.9100
4,630+ $0.0748 $346.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess