EN
  • EN
  • DE

CPH6438-TL-E

Part No CPH6438-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243399-CPH6438-TL-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CPH6438-TL-E CAD Model

Description

ON Semiconductor CPH6438-TL-E MOSFET Overview

The ON Semiconductor CPH6438-TL-E is a high-performance, P-Channel MOSFET designed to meet the needs of a wide range of applications. This power MOSFET is a reliable component that offers efficient power management and switching with low on-resistance and a high threshold voltage. It is an ideal choice for engineers looking to optimize their power circuits for better performance and energy efficiency.

Key Features

  • Low On-Resistance: The CPH6438-TL-E is designed with a low on-resistance, which translates to reduced power losses during operation, making it suitable for power-sensitive applications.
  • High Threshold Voltage: With a high threshold voltage, this MOSFET ensures better control of the on/off states, which is crucial for precise power management.
  • Small Package Design: Housed in a compact TSMT package, the CPH6438-TL-E is perfect for space-constrained applications without compromising on power handling capabilities.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is lead-free and RoHS compliant, making it a responsible choice for eco-friendly designs.

Applications

The versatility of the ON Semiconductor CPH6438-TL-E allows it to be used across various sectors. Some of the typical applications include:

  • Power Management Systems
  • Load Switching
  • Battery Powered Devices
  • DC/DC Converters
  • Portable Electronics

Technical Specifications

The CPH6438-TL-E has an impressive set of technical specifications that make it a robust choice for numerous applications:

  • Drain-Source Voltage (VDS): -30V
  • Continuous Drain Current (ID): -6A
  • Power Dissipation (PD): 1.25W
  • Gate-Source Voltage (VGS): ±20V
  • Operating Temperature Range: -55°C to +150°C

Conclusion

The ON Semiconductor CPH6438-TL-E is a powerful and efficient P-Channel MOSFET that offers designers a balance of performance and compactness. Whether it's being used in power management, load switching, or portable electronics, this MOSFET is designed to deliver reliable and consistent performance. With its eco-friendly compliance and robust design, the CPH6438-TL-E is a smart choice for modern electronic applications seeking to optimize power usage and maximize efficiency.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $7.8159
NEC
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
NXP / Nexperia
Need more? Email Us
Toko America Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess