The ON Semiconductor CPH6428-TL-E is a cutting-edge, high-performance Metal-Oxide Semiconductor Field-Effect Transistor (MOSFET) designed to cater to a wide range of power management applications. This device is meticulously engineered to provide efficient power conversion with minimal losses, making it an ideal choice for modern electronic circuits where energy efficiency is paramount.
Key Features
- Low On-Resistance: The CPH6428-TL-E boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
- High-Speed Switching: Designed for fast switching applications, this MOSFET enables high-speed operation, essential for reducing switching losses and improving performance in power converters and inverters.
- Compact Package: Housed in a small and flat lead SOT-23 package, the CPH6428-TL-E is perfect for space-constrained applications, allowing for high-density PCB layouts.
- Low Threshold Voltage: The device features a low threshold voltage, ensuring it can be driven at lower gate voltages, which is beneficial for low-voltage drive circuits.
Applications
The versatility of the CPH6428-TL-E MOSFET makes it suitable for a broad spectrum of applications, including:
- Power supply circuits
- DC/DC converters
- Motor drives
- Battery management systems
- Load switches
- Portable devices
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
60V |
| Continuous Drain Current (ID) |
6.5A |
| Power Dissipation (PD) |
1.25W |
| Operating Temperature |
-55°C to +150°C |
In conclusion, the ON Semiconductor CPH6428-TL-E MOSFET is a high-performance solution for designers looking to enhance the efficiency and reliability of their power management systems. Its low on-resistance, high-speed switching capabilities, and compact footprint make it an excellent choice for a wide array of electronic applications.