EN
  • EN
  • DE

CPH6405-TL-E

Part No CPH6405-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243392-CPH6405-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH6405-TL-E CAD Model

Description

ON Semiconductor CPH6405-TL-E P-Channel MOSFET

The ON Semiconductor CPH6405-TL-E is a high-performance P-Channel MOSFET designed for power management applications where efficiency and reliability are paramount. This MOSFET is part of ON Semiconductor's extensive portfolio of semiconductor components, known for their quality and innovation. The CPH6405-TL-E MOSFET is housed in a compact CPH-3 package, which is optimized for minimal footprint and high thermal performance.

Key Features

  • Low On-Resistance: The device features a low on-state resistance (RDS(on)), which reduces conduction losses and improves overall efficiency in applications.
  • High-Speed Switching: With its fast switching capabilities, the CPH6405-TL-E is suitable for high-frequency power switching applications, contributing to better performance and reduced energy consumption.
  • P-Channel: As a P-Channel MOSFET, it allows for simpler gate drive circuits compared to N-Channel MOSFETs, especially in high-side switch configurations.
  • Voltage and Current Ratings: It is rated for a drain-source voltage (VDSS) of -30V and a continuous drain current (ID) of -6A, making it robust for handling moderate power levels.
  • Thermal Management: The CPH6405-TL-E is designed to maintain stability under high-temperature conditions, ensuring reliability and a longer operational lifespan.
  • RoHS Compliant: The device complies with RoHS standards, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The ON Semiconductor CPH6405-TL-E is versatile and can be used in a variety of applications. Some of the typical applications include:

  • Power Management Circuits
  • Load Switches
  • Battery-Powered Devices
  • DC/DC Converters
  • Portable Electronic Devices
  • Motor Drives

This MOSFET is a reliable choice for designers who require a component that offers a balance between power efficiency and space-saving design. Its robustness and compliance with environmental standards make it a future-proof option for a wide range of electronic products.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
KEC
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess