EN
  • EN
  • DE

CPH6402-TL

Part No CPH6402-TL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243386-CPH6402-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH6402-TL CAD Model

Description

The CPH6402-TL is a high-performance Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This device is designed to meet the demanding requirements of modern electronic circuits, providing efficient power management with low on-resistance and high switching speeds.

Key Features

  • Low On-Resistance: The CPH6402-TL features an extremely low on-resistance, which translates to less power loss and improved overall efficiency in applications.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET can handle high switching frequencies efficiently, making it suitable for high-speed power conversion systems.
  • Small Package Footprint: The compact SOP-8 package allows for a smaller PCB layout, providing space-saving benefits and enabling the design of more compact end-products.
  • Low Drive Voltage: It operates at low drive voltages, making it compatible with modern low-voltage logic levels and reducing the need for level-shifting circuits.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the CPH6402-TL is a reliable component for long-term use in critical applications.

Applications

The CPH6402-TL Power MOSFET is versatile and can be used in a variety of applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Drives
  • Battery Management Systems
  • Switching Regulators
  • Load Switches

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) 30V
Continuous Drain Current (ID) 6A
Power Dissipation (PD) 1.25W
On-Resistance (RDS(on)) 0.045Ω
Operating Temperature -55°C to +150°C

With its robust design and superior performance characteristics, the CPH6402-TL from ON Semiconductor is an excellent choice for designers looking to enhance efficiency and reliability in their power management systems.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
Broadcom Limited
Need more? Email Us
STMicroelectronics
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
Broadcom Limited
Lowest to $8.1127
Micron Technology Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess