The ON Semiconductor CPH6401-TL is a high-performance Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This component is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.
Key Features
- Low On-Resistance: The CPH6401-TL boasts a low on-resistance, which significantly reduces conduction losses, leading to higher efficiency in power conversion applications.
- High-Speed Switching: Engineered for high-speed switching, this MOSFET is ideal for use in switching regulators, converters, and power amplifiers, ensuring swift transitions and minimal power loss.
- Compact Design: Encased in a compact package, the CPH6401-TL is suitable for space-constrained applications while providing robust performance.
- Low Drive Voltage: It operates at low gate drive voltages, making it compatible with contemporary low-voltage logic and driving circuits.
Applications
The CPH6401-TL is versatile and can be used in a variety of applications, including:
- Power Management
- DC/DC Converters
- Battery Powered Devices
- Motor Control Circuits
- LED Lighting
Technical Specifications
| Parameter |
Value |
| Drain-to-Source Voltage (VDS) |
30V |
| Continuous Drain Current (ID) |
6A |
| Power Dissipation (PD) |
1.25W |
| Operating Temperature Range |
-55°C to +150°C |
Quality and Environmental Compliance
The CPH6401-TL is compliant with RoHS regulations, ensuring that it meets global environmental standards and is free from hazardous substances. ON Semiconductor is dedicated to providing products that not only perform exceptionally but also adhere to the highest standards of environmental safety.