EN
  • EN
  • DE

CPH6303

Part No CPH6303
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Description Trans MOSFET P-CH 20V 4A 6-Pin CPH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243358-CPH6303
Popularity Low
Supply and Demand Status Balance
Family Name CPH6303
Introduction Date March 25, 2003
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CPH6303 CAD Model

Description

ON Semiconductor CPH6303 N-Channel MOSFET

The ON Semiconductor CPH6303 is a high-performance N-Channel MOSFET that offers an excellent balance of power efficiency and robustness for a variety of applications. This MOSFET is designed to accommodate a wide range of uses, from power management to switching applications, making it a versatile component for designers and engineers.

Key Features:

  • Low On-Resistance: The CPH6303 features a very low on-resistance (RDS(on)), which translates to reduced power losses and improved overall efficiency in applications where it is deployed. This characteristic is crucial for power-sensitive designs.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is well-suited for high-frequency applications. Its speed ensures minimal transition losses and better performance in circuits requiring quick turn-on and turn-off times.
  • High-Voltage Tolerance: The device can handle high voltages, with a drain-to-source voltage (VDSS) of up to 30V, providing a good margin for applications that experience voltage spikes or variations.
  • Low Threshold Voltage: The low gate threshold voltage (VGS(th)) allows for the MOSFET to be driven at lower voltages, which can be particularly beneficial in low-voltage applications.
  • Compact Package: The CPH6303 comes in a compact CPH package, which is ideal for space-constrained applications. Despite its small size, it does not compromise on power handling or thermal performance.

Applications:

The versatility of the CPH6303 N-Channel MOSFET makes it suitable for a wide array of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Motor Control Systems
  • Load Switching
  • Battery Management Systems

ON Semiconductor's commitment to quality and performance is evident in the CPH6303. It is designed to meet the stringent requirements of modern electronic devices, ensuring reliability and efficiency. Whether for industrial, commercial, or consumer applications, the CPH6303 is an excellent choice for designers looking for a high-performance N-Channel MOSFET.

You May Also Be Interested in

Intersil
Lowest to $13.2432
Micron Technology Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
Broadcom Limited
Lowest to $7.8159
EPCOS (TDK)
Need more? Email Us
NEC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6345 $95.2690
3+ $39.0840 $117.2520
5+ $37.8632 $189.3160
7+ $36.6412 $256.4884
9+ $35.4204 $318.7836
11+ $31.7567 $349.3237
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess