EN
  • EN
  • DE

CPH6301

Part No CPH6301
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Description Trans MOSFET P-CH 20V 3A 6-Pin CPH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243351-CPH6301
Popularity Low
Supply and Demand Status Balance
Family Name CPH6301
Introduction Date March 25, 2003
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CPH6301 CAD Model

Description

ON Semiconductor CPH6301 N-Channel MOSFET

The ON Semiconductor CPH6301 is a high-performance N-Channel enhancement mode Field Effect Transistor (FET) designed for a wide range of applications that require efficient power management and high-speed switching. This MOSFET utilizes advanced trench technology to provide excellent RDS(on) and low gate charge, making it an ideal choice for power-efficient designs.

Key Features

  • Low On-Resistance: The CPH6301 boasts an extremely low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in applications where the MOSFET is used as a switch.
  • High-Speed Switching: With its fast switching capabilities, the CPH6301 is well-suited for high-frequency applications, including power supplies, DC-DC converters, and motor control circuits.
  • High Maximum Current: The device can handle a continuous drain current (ID) at a high level, making it capable of driving significant loads without overheating or performance degradation.
  • Low Gate Charge: The MOSFET has a low total gate charge (Qg), which reduces the power required to drive the gate, thus minimizing switching losses and improving the overall efficiency of the circuit.
  • Robust Thermal Performance: The CPH6301 is housed in a compact package that offers excellent thermal performance, ensuring reliability and longevity even under high-power and high-temperature operating conditions.

Applications

  • Power Management Systems
  • DC-DC Converters
  • Battery Management
  • Load Switches
  • Motor Control Circuits

The CPH6301 from ON Semiconductor is an exemplary component for designers looking to optimize their power systems for efficiency and reliability. Its combination of low on-resistance, fast switching speed, and robust thermal management makes it a versatile and dependable choice for a multitude of electronic applications.

With its advanced technology and performance characteristics, the ON Semiconductor CPH6301 N-Channel MOSFET is a valuable addition to any power electronic system seeking to balance power efficiency with high-speed operation.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794
STMicroelectronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
NEC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess