EN
  • EN
  • DE

CPH6204-TL

Part No CPH6204-TL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243350-CPH6204-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH6204-TL CAD Model

Description

The ON Semiconductor CPH6204-TL is a high-performance, P-Channel Trench MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This semiconductor device is tailored for engineers and designers looking for a reliable component that offers low on-resistance, high-speed switching, and minimal power loss.

Key Features

  • Low On-Resistance: The CPH6204-TL features an extremely low on-resistance, which significantly reduces conduction losses and improves overall system efficiency. This characteristic is particularly beneficial in applications where energy conservation is critical.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency power switching applications. It ensures that power supplies and converters can operate with minimal delay and maximum efficiency.
  • Power Saving: The device is engineered to support power-saving modes in electronic systems, helping to extend battery life in portable devices and reduce energy consumption in stationary applications.
  • Surface-Mount Package: The CPH6204-TL comes in a compact surface-mount package, which allows for high-density PCB layouts and is suitable for automated assembly processes, reducing manufacturing costs and time.

Applications

The versatile nature of the CPH6204-TL makes it suitable for a variety of applications, including but not limited to:

  • Power Management for Portable Devices
  • DC/DC Converters
  • Load Switching
  • Battery Management Systems
  • Motor Control Circuits

Technical Specifications

  • Drain-Source Voltage (Vdss): -20V
  • Continuous Drain Current (Id): -6A
  • Power Dissipation (Pd): 1W
  • RDS(on): 45 mOhm at Vgs = -4.5V
  • Operating Temperature Range: -55°C to +150°C

The ON Semiconductor CPH6204-TL is a testament to the company's commitment to providing advanced semiconductor solutions that meet the evolving needs of modern electronic systems. Its combination of high efficiency, reliability, and versatility makes it an excellent choice for designers looking to optimize their power management strategies.

You May Also Be Interested in

Intersil
Lowest to $13.2432
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Broadcom Limited
Lowest to $7.8159
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess