Introducing ON Semiconductor's CPH6101-TL
The CPH6101-TL is a cutting-edge power MOSFET brought to you by ON Semiconductor, a brand synonymous with innovation and reliability in the semiconductor industry. This product is designed for applications requiring high-speed switching, low on-resistance, and exceptional thermal performance. It is a perfect solution for power management tasks in a wide range of electronic devices.
Key Features
- Low On-Resistance: The CPH6101-TL boasts an extremely low on-resistance, which translates to reduced conduction losses and improved power efficiency in your applications.
- High-Speed Switching: This MOSFET is optimized for high-speed switching, enabling fast transition times for improved performance in high-frequency circuits.
- Compact Design: The device comes in a compact package, allowing for space-saving designs and making it suitable for densely packed PCBs.
- Robust Thermal Performance: With excellent thermal characteristics, the CPH6101-TL can handle higher currents and operate effectively under high-temperature conditions.
Applications
The versatility of the CPH6101-TL makes it ideal for a multitude of applications, including:
- DC/DC converters
- Power supply modules
- Motor drives
- Battery management systems
- Load switches
Product Specifications
The CPH6101-TL operates with an advanced trench technology, ensuring that it meets the rigorous demands of modern electronic circuits. Here are some of the technical specifications:
- Drain-Source Voltage (Vdss): 30V
- Continuous Drain Current (Id): 15A
- Power Dissipation (Pd): 1.25W
- Gate-Source Voltage (Vgs): ±20V
- Operating and Storage Temperature Range: -55°C to +150°C
Quality and Environmental Compliance
ON Semiconductor is committed to delivering products that not only meet but exceed industry standards for quality and environmental compliance. The CPH6101-TL is no exception, adhering to strict environmental regulations, ensuring that it is both a high-performance and eco-friendly choice for your power management solutions.
With its superior performance, efficiency, and compact size, the CPH6101-TL from ON Semiconductor is an excellent choice for designers looking to enhance their power management systems.