Introducing the CPH5870-S-TL-E Power MOSFET by ON Semiconductor
ON Semiconductor's CPH5870-S-TL-E is a cutting-edge power MOSFET designed to deliver high efficiency and reliability for a wide range of applications. This device is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.
Robust Electrical Characteristics
The CPH5870-S-TL-E boasts impressive electrical characteristics that make it suitable for high-performance power switching applications. With a drain-to-source voltage (VDS) of 60V and a continuous drain current (ID) of 8.5A, this MOSFET can handle significant power. The low on-state resistance (RDS(on)) of just 28mΩ at VGS=10V ensures efficient operation and minimal power loss during conduction.
Advanced Packaging for Enhanced Performance
The device comes in a compact CPH package, which is designed to offer excellent thermal performance and reduced footprint on PCBs. This package is lead-free and halogen-free, making it an environmentally friendly choice for manufacturers looking to create green products. The CPH5870-S-TL-E is also RoHS compliant, adhering to the latest regulations on hazardous substances.
Applications
The versatility of the CPH5870-S-TL-E allows it to be used in a variety of applications. It is ideal for DC/DC converters, power management in portable devices, load switches, and battery-powered circuits. Its high efficiency and robustness also make it suitable for motor control circuits and power tools, where reliable performance is critical.
Reliability and Quality
ON Semiconductor is known for its high standards of quality and reliability, and the CPH5870-S-TL-E is no exception. It is designed to withstand harsh conditions and is characterized by its high durability and long operational life. Customers can trust this MOSFET to perform consistently over time, making it a smart investment for any power management or switching application.
In conclusion, the CPH5870-S-TL-E from ON Semiconductor is a powerful and efficient solution for designers seeking a high-performance MOSFET. Its superior electrical characteristics, advanced packaging, and versatile application range make it a top choice for industry professionals.