EN
  • EN
  • DE

CPH5838-TL-E

Part No CPH5838-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243332-CPH5838-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH5838-TL-E CAD Model

Description

ON Semiconductor CPH5838-TL-E Product Overview

The CPH5838-TL-E is a high-performance, N-Channel Power MOSFET produced by ON Semiconductor, a leading provider in the semiconductor industry. This device is designed to meet the increasing demands for energy efficiency and power density in modern electronic applications. The CPH5838-TL-E offers a combination of low on-resistance and high switching speeds, making it ideal for a variety of power management tasks.

Key Features

  • Low On-Resistance: The CPH5838-TL-E boasts an extremely low on-resistance, which results in reduced conduction losses and improved overall efficiency in power conversion applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is well-suited for high-frequency applications, enabling efficient power management with minimal switching losses.
  • High Power and Current Handling: This device can handle high levels of power and current, making it suitable for demanding applications that require robust performance.
  • Compact Package: The CPH5838-TL-E comes in a compact package, which allows for a smaller footprint on printed circuit boards (PCBs) and is beneficial for space-constrained designs.
  • Low Threshold Voltage: The low threshold voltage ensures that the device can be driven at lower gate voltages, which can be advantageous in low-voltage applications.
  • Halogen-Free: Adhering to environmental standards, the CPH5838-TL-E is a halogen-free product, which makes it an eco-friendly option for manufacturers concerned with sustainability.

Applications

The versatility of the CPH5838-TL-E allows it to be used in a wide range of applications, including:

  • DC/DC converters
  • Power supply modules
  • Battery management systems
  • Motor drives and controllers
  • Switching regulators
  • Load switches

In summary, the CPH5838-TL-E from ON Semiconductor is a top-tier N-Channel Power MOSFET that offers excellent performance characteristics for power management solutions. Its low on-resistance, high-speed switching, and compact form factor make it a highly efficient and space-saving choice for engineers and designers working on the cutting edge of electronic device development.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
KEC
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0640 $81.1920
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8189 $249.8268
15+ $20.1247 $301.8705
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess