The ON Semiconductor CPH5831 is a high-performance Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This semiconductor device is engineered to provide low on-resistance, high switching speeds, and minimal power losses, making it an ideal component for power supply circuits, motor control systems, and other power-intensive electronic devices.
Key Features
- Low On-Resistance: The CPH5831 boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
- High-Speed Switching: Designed for fast switching applications, this Power MOSFET can operate at high frequencies, enabling efficient power conversion in switching power supplies and DC-DC converters.
- High Power and Current Handling: With its robust construction, the CPH5831 is capable of handling high levels of power and current without compromising performance or reliability.
- Low Gate Charge: The device features a low gate charge, which minimizes the energy required to turn the MOSFET on and off, further enhancing its efficiency.
- Advanced Packaging: The CPH5831 comes in a compact package, which is not only space-saving but also ensures good thermal performance and simplifies the PCB design process.
Applications
The versatility of the CPH5831 Power MOSFET allows it to be used in a variety of applications, including:
- DC-DC converters
- Power supply modules
- Motor control circuits
- LED lighting systems
- Computing and server power management
- Telecommunication equipment
Technical Specifications
| Parameter |
Value |
| Drain-to-Source Voltage (VDS) |
30V |
| Continuous Drain Current (ID) |
50A |
| Power Dissipation (PD) |
40W |
| Operating Temperature Range |
-55°C to +150°C |
With its robust design, efficient operation, and versatile application range, the ON Semiconductor CPH5831 Power MOSFET is a reliable and effective choice for designers looking to optimize their power management solutions.