EN
  • EN
  • DE

CPH5809-TL-E

Part No CPH5809-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243325-CPH5809-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH5809-TL-E CAD Model

Description

The ON Semiconductor CPH5809-TL-E is a state-of-the-art power MOSFET designed for a variety of applications that demand high efficiency and reliability. This compact, surface-mount device offers a perfect solution for power management tasks in both consumer and industrial electronics.

Key Features and Benefits

  • Low On-Resistance: The CPH5809-TL-E boasts an exceptionally low on-resistance, which translates to reduced power loss during operation, enhancing overall system efficiency.
  • High-Speed Switching: Engineered for fast switching, this MOSFET is ideal for applications requiring quick response times, such as power supplies and DC-DC converters.
  • Small Package: The compact SOP-8 package makes it suitable for space-constrained applications without sacrificing performance.
  • Robust Thermal Performance: With its excellent thermal characteristics, the CPH5809-TL-E can handle higher currents and operate effectively even under elevated temperatures.

Applications

The versatility of the CPH5809-TL-E allows it to be used in a wide range of applications, including:

  • Power management modules
  • DC-DC converters
  • Battery-powered devices
  • Motor control circuits
  • Load switches
  • Switching regulators

Specifications

Parameter Value
Drain-Source Voltage (VDS) 60V
Continuous Drain Current (ID) 6A
Power Dissipation (PD) 1.25W
RDS(on) 28mΩ
Package SOP-8

Conclusion

The CPH5809-TL-E from ON Semiconductor is a high-performance power MOSFET that offers a blend of efficiency, speed, and compactness, making it an excellent choice for designers looking to enhance the performance of their power management systems. Its robust thermal performance and low on-resistance ensure that it can meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Broadcom Limited
Lowest to $7.8159
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Intersil
Lowest to $13.2432
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess