EN
  • EN
  • DE

CPH5803

Part No CPH5803
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Description Trans MOSFET N-CH Si 20V 1.5A 5-Pin CPH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243320-CPH5803
Popularity Low
Supply and Demand Status Balance
Family Name CPH5803
Introduction Date March 16, 2009
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CPH5803 CAD Model

Description

The ON Semiconductor CPH5803 is a high-performance N-Channel MOSFET that offers excellent efficiency and thermal performance. Designed for a variety of applications, this MOSFET is a perfect choice for power management tasks where low on-resistance and high switching speeds are required.

Key Features

  • Low On-Resistance: With its low on-resistance, the CPH5803 minimizes power losses during operation, making it an energy-efficient solution for your power management needs.
  • High-Speed Switching: The device is capable of high-speed switching, which is essential for applications such as power supplies, converters, and motor control circuits.
  • High Drain-Source Voltage: This MOSFET can handle high drain-source voltages, offering a robust and durable option for circuits that experience high voltage stress.
  • Small Package Size: The compact SOP-8 package is ideal for space-constrained applications, allowing for a more streamlined circuit design.

Applications

The CPH5803 is versatile and can be utilized in a wide range of applications. These include:

  • DC/DC Converters
  • Power Supply Units
  • Battery Management Systems
  • Motor Control Circuits
  • Load Switches

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 30V
Continuous Drain Current (ID) 6A
Power Dissipation (PD) 1.5W
RDS(on) 45mΩ

The ON Semiconductor CPH5803 N-Channel MOSFET is a reliable and efficient solution for modern electronic designs, offering a combination of performance and compactness that engineers and designers will find invaluable.

You May Also Be Interested in

JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
KEC
Need more? Email Us
Toko America Inc.
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess