EN
  • EN
  • DE

CPH5802

Part No CPH5802
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Description Trans MOSFET P-CH Si 20V 2A 5-Pin CPH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243316-CPH5802
Popularity Low
Supply and Demand Status Balance
Family Name CPH5802
Introduction Date January 19, 2001
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CPH5802 CAD Model

Description

ON Semiconductor CPH5802 N-Channel MOSFET

The ON Semiconductor CPH5802 is a high-performance N-Channel MOSFET that offers excellent power efficiency and reliability for a wide range of applications. This device is designed to meet the stringent requirements of modern electronic circuits, providing a compact and energy-efficient solution for switching and amplification needs.

Key Features

  • Low On-Resistance: The CPH5802 boasts an extremely low on-resistance, resulting in minimal power loss during operation and enhancing overall system efficiency.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET can operate at high frequencies, making it ideal for power conversion and management applications.
  • Gate Charge: This device features a low gate charge, which reduces the energy required to control the MOSFET, thus conserving power and improving the performance of the driving circuit.
  • Voltage and Current Ratings: With a drain-source voltage (Vdss) of 60V and a continuous drain current (Id) of 5.5A, the CPH5802 is capable of handling a variety of tasks in both digital and analog circuits.
  • Thermal Performance: The MOSFET is housed in a compact CPH package that offers excellent thermal performance, ensuring stability and longevity even under high-temperature conditions.

Applications

The versatility of the CPH5802 makes it suitable for a broad range of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Motor Control Circuits
  • Switching Regulators
  • LED Lighting Solutions
  • High-Efficiency Power Supplies

Reliability and Quality

ON Semiconductor is known for its commitment to quality, and the CPH5802 is no exception. It is manufactured with stringent quality control processes, ensuring reliable performance and durability. The CPH5802 is RoHS compliant, minimizing the environmental impact by excluding hazardous substances from its manufacturing process.

Whether you're designing a sophisticated power management system or looking for a reliable component for your high-speed switching application, the ON Semiconductor CPH5802 N-Channel MOSFET is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
Intersil
Lowest to $13.2432
NXP / Nexperia
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1649 $233.2344
72+ $4.0263 $289.8936
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess