The CPH5802-TL-H from ON Semiconductor is a state-of-the-art N-Channel MOSFET designed for high-efficiency power management applications. This compact yet powerful semiconductor device is built to provide optimal performance in a variety of electronic circuits, offering designers a reliable and energy-efficient solution for their power control needs.
Key Features:
- Low On-Resistance: The CPH5802-TL-H boasts an impressively low on-resistance, which minimizes conduction losses and enhances overall efficiency, making it an ideal choice for power-intensive applications.
- High-Speed Switching: Engineered for rapid switching, this MOSFET can handle high-frequency operations with ease, which is essential for reducing switching losses in power conversion systems.
- Low Gate Charge: With a low gate charge, this device requires less energy to turn on and off, further contributing to the energy-saving characteristics of the design.
- High Forward Transconductance: The high transconductance of the CPH5802-TL-H ensures better control of the current through the device, providing improved linearity and performance.
Applications:
The versatility of the CPH5802-TL-H makes it suitable for a wide range of applications, including:
- Power supply circuits
- DC/DC converters
- Motor drives
- Load switches
- Battery management systems
- Switching regulators
Product Specifications:
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
60V |
| Continuous Drain Current (ID) |
6A |
| Power Dissipation (PD) |
1.5W |
| Operating Temperature Range |
-55°C to +150°C |
In conclusion, the CPH5802-TL-H from ON Semiconductor is a powerful and efficient N-Channel MOSFET that offers exceptional performance for a variety of power management tasks. Its combination of low on-resistance, high-speed switching, and low gate charge makes it an invaluable component in the design of energy-efficient electronic systems.