EN
  • EN
  • DE

CPH5706-TL

Part No CPH5706-TL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243314-CPH5706-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH5706-TL CAD Model

Description

The CPH5706-TL, from ON Semiconductor, is a high-performance P-Channel MOSFET designed for advanced power management solutions. This device is optimized for low on-resistance and high switching speed, making it a perfect choice for a range of applications, including load switch, power management, and battery protection circuits.

Key Features

  • Low On-Resistance: The CPH5706-TL boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in your circuit designs.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET is capable of handling high-frequency applications with ease, minimizing transition losses.
  • P-Channel Device: As a P-Channel MOSFET, it allows for simpler gate drive designs, particularly in high-side switch configurations, due to the positive gate voltage operation.
  • Small Package: Housed in a compact CPH package, the CPH5706-TL is suitable for space-constrained applications without sacrificing performance.
  • Low Threshold Voltage: The device features a low gate threshold voltage, ensuring it can be driven at lower voltages, which is beneficial for battery-operated devices.

Applications

The versatility of the CPH5706-TL allows it to be employed in a diverse array of applications. It's particularly well-suited for:

  • Power management circuits
  • Load switches
  • Battery protection
  • DC/DC converters
  • Portable devices

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) -30V
Gate-Source Voltage (VGS) ±20V
Continuous Drain Current (ID) -6A
Power Dissipation (PD) 1W
Operating Temperature Range -55°C to +150°C

The CPH5706-TL is a testament to ON Semiconductor's commitment to providing efficient and reliable components for advanced electronic systems. With its excellent performance characteristics and suitability for a wide range of applications, this MOSFET is an excellent choice for designers looking to optimize their power management strategies.

You May Also Be Interested in

EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
EPCOS (TDK)
Lowest to $0.9794
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Toko America Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intersil
Lowest to $13.2432

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess