EN
  • EN
  • DE

CPH5704

Part No CPH5704
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Description NPN Silicon Epitaxial Planar Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243311-CPH5704
Popularity Low
Supply and Demand Status Balance
Family Name CPH5704
Introduction Date July 03, 2000
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CPH5704 CAD Model

Description

ON Semiconductor CPH5704 - High-Performance N-Channel MOSFET

The ON Semiconductor CPH5704 is a cutting-edge N-channel MOSFET that offers a combination of low on-state resistance and high switching speeds, making it an ideal choice for a wide range of power management applications. This MOSFET is designed to deliver high efficiency and reliability, ensuring optimal performance in various electronic devices.

Key Features:

  • Low On-Resistance: The CPH5704 boasts an extremely low on-resistance (RDS(on)), which enhances its overall efficiency by minimizing conduction losses. This feature is particularly beneficial in applications requiring high current handling capabilities.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is capable of operating at higher frequencies, which is essential for reducing the size of passive components and improving power density in power supply designs.
  • Reduced Gate Charge: The device features a low total gate charge (Qg), which reduces the energy needed to turn the MOSFET on and off, thereby conserving power and improving the efficiency of the overall system.
  • High-Temperature Operation: Engineered to withstand high temperatures, the CPH5704 is suitable for demanding environments, ensuring stable performance even under thermal stress.

Applications:

The versatility of the CPH5704 N-channel MOSFET allows it to be used in a broad range of applications, including:

  • DC/DC Converters
  • Power Management for Portable Devices
  • Load Switching
  • Motor Control Circuits
  • Switch Mode Power Supplies (SMPS)

Product Specifications:

Parameter Value
Drain-to-Source Voltage (VDSS) 60V
Continuous Drain Current (ID) 15A
Power Dissipation (PD) 1.5W
Operating Temperature Range -55°C to +150°C

With its robust design and high-performance characteristics, the ON Semiconductor CPH5704 N-channel MOSFET is an excellent choice for designers looking to enhance the efficiency and durability of their power management systems.

You May Also Be Interested in

JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
Intersil
Lowest to $13.2432
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8649 $58.3788
29+ $3.9917 $115.7593
45+ $3.8669 $174.0105
62+ $3.7422 $232.0164
80+ $3.6175 $289.4000
107+ $3.2432 $347.0224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess