ON Semiconductor CPH5611-TL Product Overview
The CPH5611-TL from ON Semiconductor is a high-performance P-Channel MOSFET that offers a compact, efficient solution for various power management applications. This MOSFET is designed to provide low on-resistance and high switching speeds, making it an ideal choice for designers looking to optimize power efficiency in their circuit designs.
Key Features
- Low On-Resistance: The CPH5611-TL boasts a low on-resistance, which minimizes power loss during operation and enhances overall efficiency.
- High-Speed Switching: With its fast switching capabilities, the CPH5611-TL is suitable for high-frequency applications, providing improved performance and reduced switching losses.
- Compact SOT-23 Package: Encased in a small SOT-23 package, this MOSFET is perfect for space-constrained applications, without compromising on power handling capabilities.
- Voltage and Current Ratings: This device supports a drain-source voltage (Vds) of -20V and a continuous drain current (Id) of -6A, catering to a wide range of operational requirements.
Applications
The versatility of the CPH5611-TL makes it suitable for a broad spectrum of applications. It is commonly used in:
- Power supply circuits
- DC/DC converters
- Load switches
- Battery management systems
- Motor control circuits
Reliability and Quality
ON Semiconductor is known for its commitment to quality and reliability, and the CPH5611-TL is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for critical applications. Additionally, the device features built-in protection against excessive voltage, current, and temperature, further enhancing its robustness and durability.
Environmental Considerations
In line with ON Semiconductor's dedication to environmental stewardship, the CPH5611-TL is RoHS compliant and free from harmful substances. This reflects the company's ongoing efforts to reduce the environmental impact of their products and to ensure sustainability in electronic component manufacturing.
Overall, the CPH5611-TL P-Channel MOSFET from ON Semiconductor is a powerful, efficient, and reliable component that meets the demands of modern power management and electronic switching applications.