EN
  • EN
  • DE

CPH5602-TL

Part No CPH5602-TL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243299-CPH5602-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH5602-TL CAD Model

Description

ON Semiconductor CPH5602-TL: High-Performance P-Channel MOSFET

The CPH5602-TL from ON Semiconductor is a cutting-edge P-Channel MOSFET that provides efficient power management and switching capabilities for a wide range of electronic applications. This compact and robust component is designed to meet the stringent requirements of modern electronic devices, offering a perfect blend of low on-resistance, high-speed switching, and minimal power loss.

Key Features

  • Low On-Resistance: The CPH5602-TL boasts an exceptionally low on-state resistance (RDS(on)), which significantly reduces conduction losses and enhances overall efficiency. This feature is particularly important in applications where power efficiency is crucial.
  • High-Speed Switching: With its fast switching speed, the CPH5602-TL is an excellent choice for high-frequency power switching applications. This ensures that devices can operate more efficiently and with better performance.
  • Gate Charge: The MOSFET is designed with optimized gate charge characteristics, which reduces the switching energy required and minimizes losses during the switching process.
  • Thermal Performance: The device is encapsulated in a small flat lead package with excellent thermal characteristics, ensuring reliable operation even under high-temperature conditions.
  • Drain-Source Voltage: It supports a drain-to-source voltage (VDSS) of -20V, which is suitable for various circuit designs and applications.

Applications

The versatility of the CPH5602-TL makes it an ideal choice for a variety of applications, including:

  • Power management in portable and battery-powered devices
  • Load switching in consumer electronics
  • DC/DC converters
  • Motor control circuits
  • Power amplification stages

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the CPH5602-TL is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term reliability and performance in the field. Whether for consumer electronics or industrial applications, the CPH5602-TL is a top choice for designers looking for a high-performance P-Channel MOSFET.

Overall, the CPH5602-TL from ON Semiconductor is a testament to the company's expertise in semiconductor technology, offering designers a reliable, high-quality component for their power management and switching needs.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess