EN
  • EN
  • DE

CPH3423-TL

Part No CPH3423-TL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243284-CPH3423-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH3423-TL CAD Model

Description

The CPH3423-TL by ON Semiconductor is a cutting-edge power MOSFET designed to meet the rigorous demands of modern electronic devices. This high-performance component is engineered to provide efficient power management and conversion, making it an ideal choice for a wide range of applications, including power supply circuits, motor drives, and high-speed switching systems.

Key Features

  • Low On-Resistance: The CPH3423-TL boasts an exceptionally low on-resistance, which minimizes power loss and improves overall efficiency during operation.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET is well-suited for applications that require fast response times and high-frequency operation.
  • Small Package Design: Encased in a compact package, the CPH3423-TL is designed for space-constrained applications, allowing for efficient use of PCB real estate.
  • Robust Thermal Performance: The device offers excellent thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.
  • Low Threshold Voltage: A low threshold voltage ensures that the MOSFET can be easily driven by low-voltage control signals, making it compatible with a variety of logic levels.

Applications

The versatility of the CPH3423-TL makes it suitable for a diverse array of applications. Some of the most common uses include:

  • DC/DC converters
  • Power management systems
  • Load switches
  • Battery management
  • Motor control circuits
  • Portable electronic devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CPH3423-TL is no exception. Manufactured with state-of-the-art technology, this product undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. Customers can trust the CPH3423-TL for their critical power management needs.

With its combination of efficiency, speed, and compact design, the CPH3423-TL from ON Semiconductor is an excellent choice for designers looking to optimize their power systems while reducing overall system size and cost.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
Broadcom Limited
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7602 $61.6070
80+ $1.4449 $115.5920
125+ $1.3999 $174.9875
175+ $1.3548 $237.0900
225+ $1.3098 $294.7050
300+ $1.1735 $352.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess