EN
  • EN
  • DE

CPH3410-TL-E

Part No CPH3410-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243277-CPH3410-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH3410-TL-E CAD Model

Description

ON Semiconductor CPH3410-TL-E P-Channel MOSFET

The ON Semiconductor CPH3410-TL-E is a high-performance P-Channel MOSFET that offers efficient power management for a wide range of applications. This MOSFET is designed to deliver high-speed switching with low on-resistance, making it an ideal choice for power conversion and regulation tasks in compact electronic devices.

Key Features:

  • Low On-Resistance: The CPH3410-TL-E has an ultra-low on-resistance of typically 44 mΩ at VGS = -10 V, which enhances its efficiency by reducing power loss during operation.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET enables high-frequency operation, which is crucial for modern power supply designs and DC-DC converters.
  • P-Channel Device: As a P-Channel MOSFET, it can be easily driven by a positive supply voltage, simplifying the gate drive circuitry in many applications.
  • Small Package: The CPH3410-TL-E comes in a compact CPH-3 package, which is space-saving and ideal for portable and space-constrained applications.
  • High Reliability: Built with ON Semiconductor's advanced technology, this MOSFET is designed for long-term reliability and stable performance under varying conditions.

Applications:

The CPH3410-TL-E is versatile and can be used in a variety of applications, including:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC-DC Converters
  • Portable Electronics
  • Motor Control Circuits

Technical Specifications:

Parameter Value
Drain-Source Voltage (VDSS) -30 V
Continuous Drain Current (ID) -6 A
Power Dissipation (PD) 1.5 W
Operating Temperature Range -55°C to +150°C

For engineers and designers looking for a reliable P-Channel MOSFET that offers high efficiency and space-saving features, the ON Semiconductor CPH3410-TL-E is an excellent choice that meets the demands of modern electronic designs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Broadcom Limited
Lowest to $7.8159

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess