EN
  • EN
  • DE

CPH3409-TL-E

Part No CPH3409-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243274-CPH3409-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH3409-TL-E CAD Model

Description

ON Semiconductor CPH3409-TL-E P-Channel MOSFET

The CPH3409-TL-E is a high-performance P-Channel MOSFET from ON Semiconductor, designed to deliver efficient power management and switching capabilities for a wide range of electronic applications. This MOSFET is built using advanced semiconductor technology, offering low on-resistance and a high threshold voltage, making it an ideal choice for designers looking to optimize their power circuitry.

Key Features

  • Low On-Resistance: The CPH3409-TL-E MOSFET boasts an exceptionally low on-resistance, which minimizes power loss and improves overall efficiency in circuits.
  • High Power Dissipation: With a power dissipation of 0.9W, this MOSFET can handle significant power levels, making it suitable for demanding applications.
  • High Threshold Voltage: The device operates at a higher threshold voltage, ensuring reliable performance and reducing the risk of unintentional activation.
  • Compact Package: The MOSFET comes in a small and flat lead SOT-23 package, which is perfect for space-constrained applications.

Applications

The versatility of the CPH3409-TL-E makes it suitable for a diverse array of applications, including:

  • Power management modules
  • Load switches
  • Battery management systems
  • DC/DC converters
  • Portable electronic devices

Product Specifications

The CPH3409-TL-E MOSFET operates with a drain-source voltage (Vds) of -30V and a continuous drain current (Id) of -6A at 25°C. Its gate-source voltage (Vgs) is rated at ±20V, and it features a fast switching speed, which is critical for high-frequency applications.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CPH3409-TL-E is no exception. It is designed to meet rigorous industry standards, ensuring long-term reliability and performance in your electronic designs. Additionally, this MOSFET is RoHS-compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

With its combination of efficiency, power handling, and compact form factor, the CPH3409-TL-E from ON Semiconductor is an excellent choice for engineers looking to enhance their power management solutions.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
Broadcom Limited
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess