EN
  • EN
  • DE

CPH3404

Part No CPH3404
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243269-CPH3404
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH3404 CAD Model

Description

The ON Semiconductor CPH3404 is a high-performance, N-Channel MOSFET that offers excellent efficiency and thermal performance. Designed for a wide range of applications, this MOSFET is particularly suitable for power management tasks where low on-resistance and high switching speeds are required.

Key Features:

  • Low On-Resistance: The CPH3404 boasts an exceptionally low on-resistance, which minimizes conduction losses and enhances overall efficiency, making it ideal for power-intensive applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is well-suited for high-frequency applications, ensuring that power conversion is both smooth and efficient.
  • Advanced PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology is used to optimize the device's performance, providing a combination of low on-resistance and reduced gate charge.
  • Low Threshold Voltage: The device operates at a low threshold voltage, which allows for better control of the switching characteristics and improves the performance at low operating voltages.
  • High Power and Current Handling: The CPH3404 is capable of handling high levels of power and current without compromising on performance, ensuring reliability even under strenuous conditions.

Applications:

  • DC/DC Converters
  • Power Supply Load Switches
  • Battery Management Systems
  • Motor Control Circuits
  • Switch Mode Power Supplies (SMPS)

The ON Semiconductor CPH3404 comes in a compact package, which makes it suitable for space-constrained applications while still delivering the high performance expected from ON Semiconductor products. Whether for consumer electronics, industrial systems, or automotive applications, the CPH3404 is designed to meet the rigorous demands of modern electronic circuits.

With its combination of efficiency, speed, and robustness, the CPH3404 N-Channel MOSFET from ON Semiconductor is an excellent choice for designers looking for a reliable and high-performing power management solution.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intersil
Lowest to $13.2432
KEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess