EN
  • EN
  • DE

CPH3319-TL-E

Part No CPH3319-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243254-CPH3319-TL-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CPH3319-TL-E CAD Model

Description

Overview of ON Semiconductor CPH3319-TL-E

The ON Semiconductor CPH3319-TL-E is a high-performance, N-Channel MOSFET designed for a variety of applications where efficient power management is critical. This device offers a compact, surface-mount package that makes it ideal for space-constrained applications. It is commonly used in power switching circuits, DC/DC converters, and as a load switch or in the battery protection circuitry.

Key Features

  • Low On-Resistance: The CPH3319-TL-E boasts a very low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High-Speed Switching: This MOSFET is capable of high-speed switching, which is essential for applications that require fast turn-on and turn-off times.
  • Low Gate Charge: A low gate charge (QG) ensures that less energy is required to control the transistor, which is beneficial for power-sensitive designs.
  • High Maximum Current: The device supports a high continuous drain current (ID), making it suitable for handling high power levels.
  • Halogen-Free: In line with environmental standards, the CPH3319-TL-E is a halogen-free product, reducing the potential environmental impact.

Electrical Characteristics

The CPH3319-TL-E operates with a drain-source voltage (VDS) of 30V, which allows for use in a variety of mid-voltage applications. It also features a gate-source voltage (VGS) of ±20V, providing a robust gate drive capability. The device's maximum power dissipation (PD) is also noteworthy, ensuring that it can handle significant power without overheating.

Applications

With its impressive feature set, the CPH3319-TL-E is suitable for a wide range of applications. These include:

  • Power management for portable devices
  • Load switches in various electronic circuits
  • DC/DC converters for efficient power conversion
  • Battery protection circuits in rechargeable battery packs
  • Motor control circuits in small motors

In conclusion, the ON Semiconductor CPH3319-TL-E is a versatile and efficient N-Channel MOSFET that delivers high performance in a variety of electronic applications. Its low on-resistance, high-speed switching, and environmental compliance make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
KEC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
NEC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
EPCOS (TDK)
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess