EN
  • EN
  • DE

CPH3318-TL-E

Part No CPH3318-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Description Trans MOSFET P-CH Si 30V 1A 3-Pin Case CPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243253-CPH3318-TL-E
Popularity Low
Supply and Demand Status Sufficient
Family Name CPH3318
Introduction Date November 13, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CPH3318-TL-E CAD Model

Description

ON Semiconductor CPH3318-TL-E Product Overview

The CPH3318-TL-E from ON Semiconductor is a cutting-edge P-Channel MOSFET designed to offer efficient power management and switching with high-speed operation in a compact package. It is particularly suitable for applications that require a low on-state resistance and high-density power management systems.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (VDS): -30V
  • Continuous Drain Current (ID): -6A
  • Power Dissipation (PD): 1.25W
  • On-State Resistance (RDS(on)): 45 mΩ
  • Gate-Source Voltage (VGS): ±20V
  • Operating Temperature Range: -55°C to +150°C
  • Package / Case: CPH3
  • Mounting Type: Surface Mount

Applications

The CPH3318-TL-E MOSFET is ideal for a wide range of applications, including:

  • Power Management
  • Load Switch
  • DC/DC Converters
  • Battery Management Systems
  • Motor Drive Controls
  • Portable Devices

Product Benefits

ON Semiconductor's CPH3318-TL-E provides numerous benefits for designers and engineers. Its low on-state resistance minimizes losses and improves efficiency, which is crucial for battery-powered devices. The MOSFET's high-speed switching capability enhances performance in power conversion applications. The device's small footprint allows for more compact designs, saving valuable board space in densely packed electronic assemblies.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the CPH3318-TL-E is no exception. This product is manufactured to meet high standards, ensuring stable performance and longevity even under harsh conditions. It is a reliable choice for critical applications where failure is not an option.

For detailed specifications and application notes, or to request samples, visit the ON Semiconductor website or contact your local sales representative.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Toko America Inc.
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
Intersil
Lowest to $13.2432
STMicroelectronics
Lowest to $2.9707
NEC
Need more? Email Us
Toko America Inc.
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4506 $58.5780
315+ $0.3698 $116.4870
485+ $0.3582 $173.7270
670+ $0.3467 $232.2890
865+ $0.3351 $289.8615
1,155+ $0.3005 $347.0775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess