The ON Semiconductor CPH3313-M-TL-E is a high-performance, N-channel Power MOSFET designed for a variety of applications that demand efficiency and reliability. This MOSFET is a testament to ON Semiconductor's commitment to providing state-of-the-art solutions for power management and conversion in modern electronic devices.
Key Features
- Low On-Resistance: The device boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
- High-Speed Switching: Engineered for high-speed switching, the CPH3313-M-TL-E is ideal for applications where fast transition times are critical.
- Low Gate Charge: With a low gate charge, the MOSFET ensures minimal power dissipation during switching, which enhances the efficiency of the overall system.
- Compact Size: The MOSFET comes in a compact CPH package, making it suitable for space-constrained applications without compromising performance.
Applications
The versatility of the CPH3313-M-TL-E allows it to be used in a wide range of applications, including:
- Power Supply Units (PSUs)
- DC-DC Converters
- Motor Drives
- LED Lighting
- Battery Management Systems
- Load Switching
Product Specifications
| Parameter |
Value |
| Drain-to-Source Voltage (VDS) |
30 V |
| Continuous Drain Current (ID) |
25 A |
| Power Dissipation (PD) |
2.5 W |
| Operating Temperature Range |
-55°C to +150°C |
The CPH3313-M-TL-E from ON Semiconductor is a robust and reliable choice for designers and engineers looking to optimize their power management systems. Its low on-resistance, high-speed switching capabilities, and efficient power handling make it a valuable component in any power-sensitive application.