EN
  • EN
  • DE

CPH3304

Part No CPH3304
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243233-CPH3304
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH3304 CAD Model

Description

The ON Semiconductor CPH3304 is a high-performance Power MOSFET designed for a variety of applications that require efficient power management and high-speed switching. This component is part of ON Semiconductor's extensive portfolio of semiconductor devices that offer energy-efficient solutions to electronic systems.

Key Features

  • Low On-Resistance: The CPH3304 boasts a low on-resistance, which reduces conduction losses and improves overall efficiency in circuits. This feature is particularly beneficial in applications such as DC-DC converters and motor control where low power dissipation is crucial.
  • High-Speed Switching: With its fast switching capabilities, the CPH3304 is suitable for high-frequency applications, ensuring minimal switching losses and better performance in power conversion systems.
  • Gate Charge: The device is designed with an optimized gate charge that enables faster switching speeds without compromising on driving power, which is essential for reducing switching losses in power supply designs.
  • Robust Thermal Performance: The CPH3304 is encapsulated in a compact package that offers excellent thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.

Applications

The ON Semiconductor CPH3304 is versatile and can be used in a wide range of applications including:

  • Power Management Systems
  • DC-DC Converters
  • Battery Powered Devices
  • Motor Control Circuits
  • Switch Mode Power Supplies (SMPS)
  • Load Switching

Product Specifications

Parameter Value
Drain-to-Source Voltage (VDS) 30V
Continuous Drain Current (ID) 45A
Power Dissipation (PD) 25W
Operating Temperature Range -55°C to +150°C

For detailed information about the CPH3304, including full datasheets, application notes, and additional resources, please visit the ON Semiconductor website or contact their sales and support team.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9794
Broadcom Limited
Lowest to $7.8159
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toko America Inc.
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess