EN
  • EN
  • DE

CM6317

Part No CM6317
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description EMI Filter with ESD Protection for Data Line Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 7
Resistance - Channel (Ohms) 70
Values R = 70 Ohms, C = 30pF
ESD Protection Yes
Operating Temperature Range -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting SMD
Package 18-UFBGA, WLCSP
Size 0.077" L x 0.061" W (1.96mm x 1.56mm)
Height 0.025" (0.64mm)
Win Source Part Number 1162177-CM6317
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CM6317
Introduction Date April 01, 2011
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CM6317 CAD Model

Description

ON Semiconductor CM6317 High-Performance Camera Module

The ON Semiconductor CM6317 is a state-of-the-art camera module designed to deliver superior image quality and performance for a wide range of applications. This compact module is equipped with advanced features that make it an ideal choice for high-resolution imaging needs in both professional and consumer electronics.

At the heart of the CM6317 is a high-quality sensor that captures images with exceptional clarity and detail. The sensor's high pixel count ensures that images are sharp and vibrant, with rich color reproduction that brings every scene to life. This makes the CM6317 perfect for applications such as surveillance systems, industrial imaging, medical equipment, and high-end photography devices.

The camera module boasts an impressive dynamic range, allowing it to perform well in various lighting conditions, from low-light environments to bright outdoor settings. This adaptability ensures consistent image quality regardless of the lighting situation, which is critical for applications that require accurate and reliable visual data.

ON Semiconductor has also integrated advanced noise reduction algorithms into the CM6317, which work to minimize image noise and grain, resulting in cleaner, more professional-looking images. This feature is particularly beneficial in low-light conditions where image noise can be more pronounced.

For developers and designers, the CM6317 offers a flexible interface that simplifies integration into existing systems. The module supports multiple connectivity options, allowing for easy connection to a variety of processors and controllers. Additionally, the camera module is designed with a robust build quality, ensuring durability and long-term reliability even in harsh operating conditions.

The ON Semiconductor CM6317 is not only a testament to the company's commitment to innovation but also an assurance of quality and performance for customers who demand the best in imaging technology. Whether deployed in complex industrial applications or integrated into high-end consumer electronics, the CM6317 stands out as a top-tier camera module that can meet and exceed the expectations of the most discerning users.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3678 $58.8480
385+ $0.3018 $116.1930
595+ $0.2924 $173.9780
820+ $0.2830 $232.0600
1,060+ $0.2735 $289.9100
1,415+ $0.2452 $346.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess