EN
  • EN
  • DE

CM6310

Part No CM6310
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description EMI Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1162176-CM6310
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM6310 CAD Model

Description

ON Semiconductor's CM6310: A Robust Power Management IC

The CM6310 from ON Semiconductor stands out as a versatile and efficient power management integrated circuit (PMIC) designed to cater to the demanding requirements of modern electronic applications. This robust component is engineered to provide a reliable power solution, ensuring stable operation across a wide range of consumer, industrial, and automotive applications.

At the heart of the CM6310 is its ability to offer multiple regulated outputs, which makes it an ideal choice for systems that require a variety of voltage levels. The integration of multiple power management functions into a single chip not only saves space but also simplifies the design process, allowing for a more compact and streamlined circuit design.

One of the key features of the CM6310 is its high efficiency, which helps to minimize power losses and enhance battery life in portable devices. This is particularly beneficial for applications that are sensitive to power consumption, such as handheld gadgets and wearables. The PMIC's efficiency also translates to reduced heat generation, which can be crucial in tightly packed electronic assemblies where thermal management is a concern.

The CM6310 is also known for its robust protection features. It includes overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the IC and the system it powers from various electrical anomalies. This level of protection is essential for maintaining the longevity and reliability of both the PMIC and the application it serves.

Flexibility is another hallmark of the CM6310, as it offers programmable output voltages, enabling designers to tailor the power supply to their specific needs. This programmability, combined with a wide input voltage range, allows the CM6310 to adapt to different power sources and environments, making it a highly versatile solution for a multitude of applications.

In summary, ON Semiconductor's CM6310 is a high-performance power management solution that delivers efficiency, integration, and protection. Its adaptability and robust feature set make it an excellent choice for designers looking to optimize their power management strategy in a compact and reliable package.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.1207 $73.1207
2+ $59.9965 $119.9930
3+ $58.1219 $174.3657
5+ $56.2473 $281.2365
6+ $54.3716 $326.2296
8+ $48.7479 $389.9832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess