EN
  • EN
  • DE

CM1230-04CP

Part No CM1230-04CP
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 2, 4, and 8-Channel Low-Capacitance ESD Protection Array
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 3.3V
Minimum Breakdown Voltage 6V
Maximum Clamping Voltage 9.8V (Typ)
Current - Peak Pulse (10/1000μs) 1A (8/20μs)
Power Line Protection Yes
Applications General
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-WFBGA, WLCSP
Manufacturer Package 6-WLCSP (1.46x0.96)
Win Source Part Number 1161999-CM1230-04CP
Manufacturer Homepage www.onsemi.com
Family Name CM1230-04CP
Introduction Date October 10, 2001
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1230-04CP CAD Model

Description

Introducing the CM1230-04CP from ON Semiconductor

The CM1230-04CP is a cutting-edge ESD protection device designed by ON Semiconductor, a company renowned for its innovative contributions to the semiconductor industry. This robust component is engineered to safeguard sensitive electronic circuits from electrostatic discharge (ESD), which can cause irreversible damage to electronic devices. The CM1230-04CP is particularly well-suited for applications that demand high levels of reliability and ESD immunity.

Key Features

  • ESD Protection: The CM1230-04CP offers exceptional ESD protection, meeting the IEC61000-4-2 Level 4 standard. It can withstand ESD events of ±15kV (air discharge) and ±8kV (contact discharge), ensuring the safety and longevity of your electronic components.
  • Low Capacitance: With a low input capacitance, this device is ideal for protecting high-speed data lines without significantly affecting signal integrity. This makes it suitable for applications such as USB interfaces, computer ports, and other high-speed data lines.
  • Multiple Channel Protection: The CM1230-04CP is a multi-channel device, providing protection for up to four data or I/O lines with a single component. This feature simplifies circuit design and reduces the number of components required for comprehensive ESD protection.
  • Compact Package: Housed in a small, lead-free, RoHS-compliant package, the CM1230-04CP is designed to fit into space-constrained applications without compromising performance.

Applications

The CM1230-04CP is versatile and can be used in a variety of electronic devices that require reliable ESD protection. Common applications include:

  • Portable electronics (smartphones, tablets, laptops)
  • Consumer electronics (digital cameras, MP3 players)
  • Communication systems (networking equipment, routers)
  • Computer peripherals (keyboards, mice, USB devices)

ON Semiconductor's CM1230-04CP is an indispensable component for any design engineer looking to enhance the durability and ESD resilience of their electronic products. With its superior ESD protection capabilities and small footprint, the CM1230-04CP is an excellent choice for safeguarding high-speed data lines in today's compact, high-performance electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4592 $59.6960
310+ $0.3769 $116.8390
475+ $0.3651 $173.4225
655+ $0.3534 $231.4770
850+ $0.3416 $290.3600
1,135+ $0.3062 $347.5370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,931 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess