EN
  • EN
  • DE

CM108AH

Part No CM108AH
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Description A HIGH INTEGRATED USB AUDIO I/O CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 089604-CM108AH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name CM108AH
Introduction Date May 14, 2010
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CM108AH CAD Model

Description

ON Semiconductor CM108AH Product Overview

The CM108AH is a highly integrated single chip USB audio controller from ON Semiconductor, a leader in the semiconductor industry. This compact and versatile chip is designed to provide a cost-effective solution for USB audio applications. The CM108AH is ideal for manufacturers looking to implement USB audio functionality into their products with minimal design effort and time-to-market.

Key Features

  • USB Interface: Compliant with USB 2.0 Full Speed operation and USB audio device class specification v1.0. This ensures broad compatibility with a wide range of USB hosts and platforms.
  • Audio Capabilities: Supports 8KHz, 11.025KHz, 22.05KHz, 44.1KHz, and 48KHz sampling rates for both recording and playback, with 16-bit resolution. This provides flexibility for various audio quality requirements.
  • Integrated Circuits: Features an embedded USB transceiver and power-on reset circuit, which reduces the number of external components required for operation.
  • I/O Connectivity: Offers multiple I/O interfaces, including GPIO, I2C, SPI, and UART, making it suitable for a range of peripheral connections.
  • Customizable: Provides customizable EQ, mixer, and gain functions, allowing for tailored audio performance.

Applications

The CM108AH is an excellent choice for a variety of audio applications, such as:

  • USB headphones and microphones
  • USB audio docking stations
  • VoIP systems
  • Audio interface boxes

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the CM108AH is no exception. It is built to meet the high standards of performance and durability that ON Semiconductor customers have come to expect.

Design Support

ON Semiconductor provides comprehensive design support for the CM108AH, including technical documentation, reference designs, and customer support to ensure a smooth integration into your product designs.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9794
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
NEC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
EPCOS (TDK)
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
Intersil
Lowest to $13.2432

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4545 $51.5445
50+ $2.0140 $100.7000
77+ $1.9511 $150.2347
106+ $1.8881 $200.1386
137+ $1.8252 $250.0524
184+ $1.6364 $301.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess