The CE1E100MWVANG is a high-quality aluminum electrolytic capacitor crafted by ON Semiconductor, a leading figure in the semiconductor industry. This component is designed to offer reliable performance in a wide range of electronic applications. With its compact design and robust construction, the CE1E100MWVANG is ideal for use in power supply circuits, filtering applications, and energy storage.
Key Features
- Capacitance: The capacitor boasts a capacitance of 100 µF, providing a substantial amount of charge storage capability for smoothing and filtering voltage within a circuit.
- Voltage Rating: It is rated for a maximum operating voltage of 25V, making it suitable for low to mid-voltage applications.
- Temperature Range: The CE1E100MWVANG operates effectively within a temperature range of -40°C to +85°C, ensuring stability and functionality across a wide range of environmental conditions.
- Tolerance: The capacitance tolerance is specified at ±20%, which is standard for aluminum electrolytic capacitors, providing a balance between precision and flexibility.
- Long Life: Designed for longevity, this capacitor is built to last, ensuring a prolonged lifespan in your electronic projects.
- Size: Its dimensions are meticulously designed to fit into compact spaces, making it an excellent choice for space-constrained applications.
Applications
The versatility of the CE1E100MWVANG allows it to be used in various electronic devices and systems. It is commonly found in consumer electronics, automotive modules, industrial machinery, and telecommunications equipment. Its primary function is to stabilize voltage and power flows, filter noise from power lines, and provide energy storage in pulsating circuits.
Quality and Reliability
ON Semiconductor is known for its commitment to quality and the CE1E100MWVANG is no exception. Each capacitor is manufactured to meet stringent industry standards, ensuring high reliability and performance consistency. Customers can trust in the CE1E100MWVANG for their critical electronic applications, knowing it comes from a manufacturer with a reputation for excellence in electronic components.