EN
  • EN
  • DE

CAT9554HV4I-GT2

Part No CAT9554HV4I-GT2
Manufacturer ON Semiconductor
Catalog Interface - I/O Expanders
Description 8-bit I²C and SMBus I/O Port with Interrupt
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Number of I/O 8
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 24mA
Clock Frequency 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (4x4)
Win Source Part Number 1159246-CAT9554HV4I-GT2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name CAT9554
Introduction Date July 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CAT9554HV4I-GT2 CAD Model

Description

The CAT9554HV4I-GT2 from ON Semiconductor is a high-performance, integrated I/O expander that significantly enhances the I/O capabilities of any microcontroller or I/O-limited system. This versatile device is especially well-suited for applications where additional I/Os are necessary, such as in industrial control, embedded systems, and consumer electronics.

Key Features

  • Extended I/O Ports: The CAT9554HV4I-GT2 provides 8 programmable I/O ports, allowing for a wide range of expansion options.
  • I2C Interface: With an I2C-compatible serial interface, this expander can be easily connected to most microcontrollers, offering a convenient two-wire communication protocol.
  • High Voltage Tolerance: The device is designed to withstand higher voltages, making it ideal for industrial environments where voltage fluctuations are common.
  • Polarity Inversion: The I/O expander features polarity inversion registers, enabling the reversal of the polarity of the I/O pins through software control.
  • Interrupt Output: An interrupt output pin is available to alert the host controller when an input state has changed, thus enhancing system responsiveness and efficiency.

Applications

The CAT9554HV4I-GT2 is suitable for a broad spectrum of applications, including:

  • Industrial control systems
  • Servers and data storage devices
  • Embedded systems
  • Consumer electronics
  • Home automation

Technical Specifications

The device operates over a wide temperature range and is available in a compact package, making it a reliable choice for space-constrained applications. It is designed for easy integration into existing designs, ensuring minimal development time and faster time-to-market for products.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CAT9554HV4I-GT2 is no exception. It is manufactured to the highest standards, ensuring reliable performance even under the most demanding conditions. With ON Semiconductor's reputation, you can be confident in the long-term reliability of this I/O expander.

You May Also Be Interested in

Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $2.9105
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,767 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess