ON Semiconductor CAT8900C120TBGT3 Voltage Reference IC
The ON Semiconductor CAT8900C120TBGT3 is a high-precision voltage reference IC that offers a fixed output voltage of 1.2V with exceptional stability and accuracy. Designed for applications requiring a precise reference voltage, this device is ideal for use in data converters, portable instrumentation, and industrial control systems.
With its low temperature coefficient and tight output voltage tolerance, the CAT8900C120TBGT3 ensures reliable performance over a wide range of operating conditions. The device features a low dropout voltage, making it suitable for battery-operated applications where power efficiency is critical.
Key Features:
- Precision Output Voltage: The IC provides a stable 1.2V output, which is crucial for maintaining accuracy in sensitive electronic circuits.
- Low Temperature Coefficient: The device offers excellent temperature stability, ensuring consistent performance across varying temperatures.
- Low Dropout Voltage: This feature allows the voltage reference to operate effectively even with minimal difference between the input voltage and the output voltage, optimizing power consumption.
- High Output Current Capability: The CAT8900C120TBGT3 can source or sink up to 20mA of output current, accommodating a wide range of load conditions.
- Wide Operating Temperature Range: It operates over an industrial temperature range, making it suitable for harsh environments.
- Compact Package: The device comes in a small 6-pin TSOT-23 package, which is beneficial for space-constrained applications.
Applications:
- Data Converters (ADCs/DACs)
- Portable Instrumentation
- Industrial Control Systems
- Power Supplies
- Battery Management Systems
The ON Semiconductor CAT8900C120TBGT3 is a robust and reliable solution for systems that require a high-precision voltage reference. Its combination of accuracy, stability, and low power consumption makes it an excellent choice for designers looking to enhance the performance of their electronic products.