EN
  • EN
  • DE

CAT8900B330TBGT3

Part No CAT8900B330TBGT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description Precision Analog Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Output Voltage 3.3V
Output Current 10mA
Tolerance ±0.03%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 2.7 V ~ 5.5 V
Operating Supply Current 800nA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1159202-CAT8900B330TBGT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CAT8900
Introduction Date July 27, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CAT8900B330TBGT3 CAD Model

Description

The CAT8900B330TBGT3 is a precision voltage reference module from ON Semiconductor, renowned for its stability and accuracy. This high-quality electronic component is designed to offer a fixed voltage output of 3.3V, which serves as a reference for various applications in the fields of power management, data conversion, and instrumentation.

Key Features:

  • Precision Output: The device provides a stable 3.3V output, which is crucial for applications that require a consistent voltage reference.
  • Low Temperature Coefficient: With a low temperature coefficient, the CAT8900B330TBGT3 ensures minimal deviation in output voltage over a wide temperature range, making it suitable for temperature-sensitive applications.
  • High Output Current: Capable of sourcing or sinking up to 20mA, this voltage reference can drive high-load applications with ease.
  • Low Dropout Voltage: The low dropout voltage feature allows the device to maintain output voltage regulation with minimal difference between the input and output voltages.
  • Wide Operating Voltage Range: The CAT8900B330TBGT3 operates over a broad voltage range, accommodating varying input voltages while maintaining a stable output.
  • Excellent Line Regulation: Exhibiting superior line regulation, the device ensures consistent output despite fluctuations in the input voltage.

Applications:

  • Data Converters (ADCs, DACs)
  • Portable and Battery-Powered Equipment
  • Power Supplies
  • Instrumentation
  • Microprocessor or Microcontroller Systems

The CAT8900B330TBGT3 from ON Semiconductor is presented in a compact package, making it an ideal choice for space-constrained applications. Its robust design and manufacturing ensure long-term reliability, which is essential for industrial and commercial products that require extended operational lifetimes. Whether you're designing precision instruments or looking to enhance the performance of your power management systems, the CAT8900B330TBGT3 is an excellent choice for maintaining voltage precision and stability.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess