EN
  • EN
  • DE

CAT810MEUR-T

Part No CAT810MEUR-T
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 3-Pin Microprocessor Power Supply Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1159155-CAT810MEUR-T
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT810MEUR-T CAD Model

Description

ON Semiconductor CAT810MEUR-T Voltage Supervisor IC

The CAT810MEUR-T from ON Semiconductor is a precision voltage supervisor designed to monitor VCC in digital systems and provide a reset signal to the host processor when necessary. This ensures that the processor always starts up in a known state. The device is particularly suitable for battery-powered applications due to its low power consumption and small footprint.

Key Features:

  • Voltage Threshold Options: The CAT810MEUR-T comes with preset threshold voltage options that are suitable for monitoring 3V, 3.3V, and 5V supply voltages, ensuring versatility for different system requirements.
  • Low Power Consumption: It is designed for low power operation, which helps to extend battery life in portable applications.
  • Reset Timeout Delay: This device provides a fixed delay time after VCC has risen above the reset threshold level before a reset signal is issued, ensuring system stability.
  • Output Types: The CAT810MEUR-T is available with different types of reset outputs, including active-low, active-high, and open-drain options to match specific system requirements.
  • Temperature Range: It operates over a broad temperature range, making it suitable for industrial applications.
  • Small Package: The device comes in a compact 3-pin SOT-23 package, which is ideal for space-constrained applications.

Applications:

The CAT810MEUR-T is widely used in various applications that require reliable voltage monitoring and system reset functionality. These include:

  • Microprocessor / Microcontroller systems
  • Computers and servers
  • Portable / Battery-powered devices
  • Intelligent instruments
  • Industrial equipment

In summary, the CAT810MEUR-T from ON Semiconductor is a robust voltage supervisor IC that offers precise monitoring of supply voltages, ensuring that digital systems operate reliably and effectively. With its low power consumption, variety of threshold voltages, and compact packaging, it is an excellent choice for designers looking to enhance system integrity in a wide range of applications.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess