EN
  • EN
  • DE

CAT803TTBI

Part No CAT803TTBI
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 3-Pin Microprocessor Power Supply Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1159149-CAT803TTBI
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CAT803TTBI CAD Model

Description

ON Semiconductor CAT803TTBI Product Overview

The CAT803TTBI is a highly reliable and precise supervisory circuit designed by ON Semiconductor to enhance system stability by providing power supply monitoring and CPU reset functionality. This compact and efficient device is an essential component for managing power-up and power-down sequences in microprocessor-based systems, ensuring that the system operates within safe voltage limits.

Key Features

  • Precision Monitoring: The CAT803TTBI offers precise voltage monitoring, ensuring that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions.
  • Low Power Consumption: With its low power consumption, the CAT803TTBI is an ideal choice for power-sensitive applications, helping to prolong battery life in portable devices.
  • Programmable Reset Delay: The device comes with an adjustable reset timeout period, allowing designers to tailor the reset signal timing to specific system requirements.
  • Manual Reset: A manual reset input is provided, offering an additional layer of system control and the ability to initiate a reset sequence as required.
  • High Accuracy: The reset threshold voltage is highly accurate, ensuring reliable operation and system stability across the full operating temperature range.
  • Compact Package: Packaged in a small, 3-pin SOT-23, the CAT803TTBI is suitable for space-constrained applications while providing robust functionality.

Applications

The CAT803TTBI is versatile and can be used in a variety of applications across different sectors. Some common applications include:

  • Microprocessor systems
  • Computers and computer peripherals
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Industrial controls

ON Semiconductor's commitment to quality and reliability is evident in the CAT803TTBI supervisory circuit, making it a preferred choice for designers looking to enhance system integrity and avoid the consequences of unexpected power failures or brown-out conditions.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess