EN
  • EN
  • DE

CAT6243DCADJ-RKG

Part No CAT6243DCADJ-RKG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 1 Amp Adjustable CMOS LDO Voltage Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 0.8V
Output Voltage MAX 5V
Voltage Dropout (Maximum) 0.275V @ 1A
Output Current 1A
Operating Supply Current 100μA ~ 250μA
PSRR 54dB ~ 42dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package TO-252-6, DPak (5 Leads + Tab)
Manufacturer Package DPAK-5 (TO-252)
Win Source Part Number 1159136-CAT6243DCADJ-RKG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CAT6243
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CAT6243DCADJ-RKG CAD Model

Description

ON Semiconductor CAT6243DCADJ-RKG Voltage Regulator

The CAT6243DCADJ-RKG from ON Semiconductor is a high-performance CMOS linear voltage regulator designed to deliver a stable and adjustable output voltage, ensuring reliable operation for a wide array of electronic devices. This regulator is particularly suited for battery-powered applications due to its low dropout voltage and quiescent current, which help to extend battery life.

Key Features:

  • Adjustable Output Voltage: The device provides an adjustable output voltage range, which can be set using external resistors. This flexibility allows for customization to meet the specific needs of various applications.
  • High Accuracy: With its precise voltage regulation, the CAT6243DCADJ-RKG ensures that sensitive electronic circuits receive a consistent voltage, which is crucial for maintaining performance and reliability.
  • Low Dropout Voltage: The low dropout feature enables the regulator to continue delivering a regulated output even when the supply voltage is very close to the output voltage, which is essential for maximizing battery life in portable devices.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from damage due to overheating, enhancing the overall durability and longevity of the regulator.
  • Current Limiting: The current limiting feature prevents the regulator from delivering excessive current that could potentially harm the electronic components it powers.
  • Low Quiescent Current: The device's low quiescent current minimizes power consumption when in standby mode, further contributing to the efficiency of the overall system.

Applications:

The CAT6243DCADJ-RKG is ideal for various applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor/ microcontroller power supplies
  • Consumer electronics
  • Wireless communication equipment
  • Automotive electronics

With its combination of adjustability, efficiency, and protective features, the CAT6243DCADJ-RKG voltage regulator from ON Semiconductor is a versatile solution that meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0333 $61.9980
140+ $0.8479 $118.7060
215+ $0.8214 $176.6010
295+ $0.7949 $234.4955
380+ $0.7685 $292.0300
505+ $0.6888 $347.8440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess