EN
  • EN
  • DE

CAT6218-250TDGT3

Part No CAT6218-250TDGT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 300 mA CMOS LDO Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.3V @ 300mA
Output Current 300mA
Operating Supply Current 75μA ~ 90μA
PSRR 64dB ~ 54dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 1159130-CAT6218-250TDGT3
Manufacturer Homepage www.onsemi.com
Family Name CAT6218
Introduction Date June 19, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CAT6218-250TDGT3 CAD Model

Description

ON Semiconductor CAT6218-250TDGT3 LDO Voltage Regulator

The CAT6218-250TDGT3 is a high-performance, low dropout (LDO) voltage regulator from ON Semiconductor, designed to deliver a continuous output current up to 150 mA. This compact and efficient component is ideal for portable electronic devices where power consumption and space are critical considerations.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.5V, which is suitable for a variety of low-voltage applications.
  • High Accuracy: The output voltage is accurate to within ±2%, ensuring reliable and consistent performance for sensitive electronic circuits.
  • Low Dropout: With a low dropout voltage of just 250mV at 150mA load, the CAT6218-250TDGT3 ensures efficient operation even when the input voltage is close to the output voltage.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
  • Current Limiting: An internal current limit function provides protection against output short circuits and overcurrent conditions.
  • Low Quiescent Current: The device's quiescent current is extremely low, making it an excellent choice for battery-powered applications where power conservation is paramount.

Applications

The CAT6218-250TDGT3 is versatile and can be used in a wide range of applications, including:

  • Portable electronic devices
  • Battery-powered equipment
  • Microprocessor/ microcontroller power supplies
  • Mobile phones and PDAs
  • Wireless LAN devices
  • Audio and video equipment

Package and Quality

The device comes in a space-saving 5-pin TSOT-23 package, which is highly suitable for compact PCB layouts. ON Semiconductor's commitment to quality ensures that the CAT6218-250TDGT3 meets the stringent requirements of the electronic industry, providing reliable and stable performance in a range of environmental conditions.

With its combination of features, the CAT6218-250TDGT3 from ON Semiconductor is an excellent choice for designers looking for a robust, high-quality LDO voltage regulator for their next project.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,300 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess