EN
  • EN
  • DE

CAT6217-150TDGT3

Part No CAT6217-150TDGT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 150 mA CMOS LDO Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.5V
Voltage Dropout (Maximum) 0.15V @ 150mA
Output Current 150mA
Operating Supply Current 90μA
PSRR 64dB ~ 54dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 1159126-CAT6217-150TDGT3
Manufacturer Homepage www.onsemi.com
Family Name CAT6217
Introduction Date June 21, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT6217-150TDGT3 CAD Model

Description

ON Semiconductor CAT6217-150TDGT3 Voltage Regulator

The ON Semiconductor CAT6217-150TDGT3 is a high-performance, CMOS low dropout voltage regulator designed to deliver a continuous output current of up to 150 mA. Its precision output voltage is set to a fixed value of 1.5V, making it an ideal power source for a wide range of applications, particularly those requiring a stable and efficient power supply for microcontrollers, sensors, and other sensitive electronic components.

One of the key features of the CAT6217-150TDGT3 is its low dropout voltage, which ensures that it maintains regulation even when the supply voltage is very close to the output voltage. This characteristic is particularly beneficial in battery-powered devices, where maximizing the usage of the available voltage is crucial for extending operating time.

The device is also equipped with a range of protective features to ensure reliable operation under various conditions. These include thermal shutdown protection, which prevents damage from overheating, and current limiting to safeguard the device and the load from excessive currents. Moreover, the voltage regulator offers a fast transient response, which is vital for maintaining voltage stability during sudden changes in load.

ON Semiconductor's CAT6217-150TDGT3 comes in a compact, 5-pin thin SOT-23 package, making it suitable for space-constrained applications. Its small footprint and low profile allow for its integration into portable devices, such as wearables, mobile phones, and other personal electronics, without contributing significantly to the overall size or weight.

The device's operation is characterized by low noise performance, which is essential for applications involving sensitive RF or audio components that demand a quiet power supply. Additionally, the CAT6217-150TDGT3 is designed to be compatible with ceramic capacitors, which are preferred in modern electronic designs for their reliability and performance advantages.

In summary, the ON Semiconductor CAT6217-150TDGT3 is a robust, efficient, and reliable voltage regulator solution that meets the demands of a variety of electronic applications, ensuring stable power delivery with protective features in a compact package.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7451 $52.1570
165+ $0.6114 $100.8810
255+ $0.5923 $151.0365
350+ $0.5732 $200.6200
455+ $0.5541 $252.1155
605+ $0.4968 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,850 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess